Win Source Part Number: 1199815-AGLP030V2-CS
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO PLUS
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Number of I/O: 120
Number of Logic Elements/Cells: 792
Number of Gates: 30000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 201-VFBGA, CSBGA
Supplier Device Package: 201-CSP (8x8)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
Alternative Parts (Cross-Reference): AGLP030V2CSG201I;
ECCN: 3A991D
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AGLP030
IC FPGA 120 I/O 201CSP Product overview: AGLP030V2-CSG201I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLP030V2-CSG201
IC FPGA 120 I/O 201CSP
IC FPGA 120 I/O 201CSP
IGLOO PLUS Field Programmable Gate Array (FPGA) IC 120 792 201-VFBGA, CSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1199815-AGLP030V2-CSG201I | 696-AGLP030V2-CSG201I | AGLP030V2-CSG201I | AGLP030V2-CSG201I | AGLP030V2-CSG201I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | 30000 | 30000 | 30000 | |
| Logic Cells / Logic Blocks | 792 | 792 | 792 | 792 | |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| Supply Voltage | Other; 1.14V ~ 1.575V | Other; 1.14V ~ 1.575V | Other | Other; 1.14V ~ 1.575V | |
| Registers | 792 |