IC FPGA 60 I/O 81CSP
IGLOO nano Field Programmable Gate Array (FPGA) IC 60 36864 6144 81-WFBGA, CSBGA
IC FPGA 60 I/O 81CSP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGLN250V2-ZCSG81 | AGLN250V2-ZCSG81 | AGLN250V2-ZCSG81 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | SBGA | Other; 81-WFBGA, CSBGA | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Supply Voltage | Other | Other; 1.14V ~ 1.575V | |
| System Gates | 250000 | 250000 |