IC FPGA 60 I/O 81CSP Product overview: AGLN250V2-CSG81 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLN250V2-CSG81 can be used for catalog matching and distributor lookup.
IGLOO nano Field Programmable Gate Array (FPGA) IC 60 36864 6144 81-WFBGA, CSBGA
Manufacturer: Microchip Technology
Win Source Part Number: 911251-AGLN250V2-CSG
Series: IGLOO nano
Operating Temperature Range: -20°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 81-WFBGA, CSBGA
Package: 81-WFBGA, CSBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 60
Family Name: AGLN250
Categories: Integrated Circuits (ICs)
Case / Package: 81-CSP (5x5)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 640
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AGLN250V2CSG81, 1100-1133
IGLOO nano Field Programmable Gate Array (FPGA) IC 60 36864 6144 81-WFBGA, CSBGA
IC FPGA 60 I/O 81CSP
IC FPGA 60 I/O 81CSP
IC FPGA 60 I/O 81CSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGLN250V2-CSG81 | 1100-1133-ND | 911251-AGLN250V2-CSG81 | AGLN250V2-CSG81 | AGLN250V2-CSG81 | AGLN250V2-CSG81 | AGLN250V2-CSG81 |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN250V2-CSG81 | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | 250000 | 250000 | |||
| Logic Cells / Logic Blocks | 6144 | 6144 | 6144 | ||||
| Registers | 6144 | ||||||
| Package Type | Other; Tray | Other; 81-WFBGA, CSBGA | Other; 81-CSP (5x5) | Other; 81-WFBGA, CSBGA | Other; 81-WFBGA, CSBGA | ||
| Pins | 81 | 81 |