IC FPGA 71 I/O 100VQFP
IC FPGA 71 I/O 100VQFP
IGLOO nano Field Programmable Gate Array (FPGA) IC 71 18432 1536 100-TQFP
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGLN060V5-ZVQG100 | AGLN060V5-ZVQG100 | AGLN060V5-ZVQG100 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | QFP; TQFP | QFP; TQFP; Other; 100-TQFP | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Supply Voltage | Other | Other; 1.425V ~ 1.575V | |
| System Gates | 60000 | 60000 |