IGLOO nano Field Programmable Gate Array (FPGA) IC 66 768 81-WFBGA, CSBGA
IGLOO nano Field Programmable Gate Array (FPGA) IC 66 768 81-WFBGA, CSBGA
IC FPGA 66 I/O 81CSP
IC FPGA 66 I/O 81CSP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGLN030V5-ZCSG81-ND | AGLN030V5-ZCSG81 | AGLN030V5-ZCSG81 | AGLN030V5-ZCSG81 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 81-WFBGA, CSBGA | Other; 81-WFBGA, CSBGA | SBGA | |
| Pins | 81 | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| System Gates | 30000 | 30000 |