IGLOO nano Field Programmable Gate Array (FPGA) IC 66 768 81-WFBGA, CSBGA
IC FPGA 66 I/O 81UCSP
IGLOO nano Field Programmable Gate Array (FPGA) IC 66 768 81-WFBGA, CSBGA
IC FPGA 66 I/O 81UCSP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGLN030V2-ZUCG81-ND | AGLN030V2-ZUCG81 | AGLN030V2-ZUCG81 | AGLN030V2-ZUCG81 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 81-WFBGA, CSBGA | SBGA | Other; 81-WFBGA, CSBGA | |
| Pins | 81 | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Supply Voltage | Other | Other; 1.14V ~ 1.575V |