IC FPGA 49 I/O 68QFN Product overview: AGLN015V2-QNG68 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLN015V2-QNG68 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 860723-AGLN015V2-QNG
Series: IGLOO nano
Operating Temperature Range: -20°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 49 384 68-VFQFN Exposed Pad
Package: 68-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Number of I/O: 49
Family Name: AGLN015
Categories: Integrated Circuits (ICs)
Case / Package: 68-QFN (8x8)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC FPGA 49 I/O 68QFN
IGLOO nano Field Programmable Gate Array (FPGA) IC 49 384 68-VFQFN Exposed Pad
IC FPGA 49 I/O 68QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGLN015V2-QNG68 | 860723-AGLN015V2-QNG68 | AGLN015V2-QNG68 | AGLN015V2-QNG68 | AGLN015V2-QNG68 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGLN015V2-QNG68 | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 15000 | 15000 | 15000 | ||
| Logic Cells / Logic Blocks | 384 | 384 | 384 | ||
| Package Type | Other; Tray | Other; 68-QFN (8x8) | Other; 68-VFQFN Exposed Pad |