IGLOO nano Field Programmable Gate Array (FPGA) IC 23 260 36-WFBGA, CSPBGA
IC FPGA 23 I/O 36UCSP
IC FPGA 23 I/O 36UCSP
IC FPGA 23 I/O 36UCSP
IGLOO nano Field Programmable Gate Array (FPGA) IC 23 260 36-WFBGA, CSPBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1312-ND | AGLN010V2-UCG36I | AGLN010V2-UCG36I | AGLN010V2-UCG36I | AGLN010V2-UCG36I |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 36-WFBGA, CSPBGA | Other; 36-WFBGA, CSPBGA | Other; 36-WFBGA, CSPBGA | ||
| Pins | 36 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 1.575V | Other; 1.14V ~ 1.575V |