Manufacturer: Microchip Technology
Win Source Part Number: 1323236-AGLN010V2-UC
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 714
Mounting: Surface Mount
Number of I/O: 23
Number of Logic Elements/Cells: 260
Number of Gates: 10000
Voltage - Supply: 1.14V ~ 1.575V
Supplier Device Package: 36-UCSP (3x3)
Temperature Range - Operating: -20°C ~ 85°C (TJ)
Case / Package: 36-WFBGA, CSPBGA
ECCN: 3A991D
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1122
Base Product Number: AGLN010
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
IGLOO nano Field Programmable Gate Array (FPGA) IC 23 260 36-WFBGA, CSPBGA
IC FPGA 23 I/O 36UCSP Product overview: AGLN010V2-UCG36 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGLN010V2-UCG36 can be used for catalog matching and distributor lookup.
IGLOO nano Field Programmable Gate Array (FPGA) IC 23 260 36-WFBGA, CSPBGA
IC FPGA 23 I/O 36UCSP
IC FPGA 23 I/O 36UCSP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323236-AGLN010V2-UCG36 | 1100-1122-ND | 696-AGLN010V2-UCG36 | AGLN010V2-UCG36 | AGLN010V2-UCG36 | AGLN010V2-UCG36 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 10000 | 10000 | 10000 | 10000 | ||
| Logic Cells / Logic Blocks | 260 | 260 | 260 | 260 | ||
| Package Type | Other; 36-WFBGA, CSPBGA | Other; 36-WFBGA, CSPBGA | Other; Tray | Other; 36-WFBGA, CSPBGA | PBGA | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Supply Voltage | Other; 1.14V ~ 1.575V | Other; 1.2 V to 1.5 V | Other; 1.14V ~ 1.575V | Other |