IC FPGA 165 I/O 256FBGA
IC FPGA 165 I/O 256FBGA
IGLOOe Field Programmable Gate Array (FPGA) IC 165 110592 13824 256-LBGA
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGLE600V2-FG256I | AGLE600V2-FG256I | AGLE600V2-FG256I |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | |
| Logic Cells / Logic Blocks | 13824 | 13824 | |
| User I/Os | 165 pins | 165 pins | |
| Supply Voltage | Other | Other; 1.14V ~ 1.575V |