Microchip Technology, Inc. Embedded - FPGAs (Field Programmable Gate Array) AGLE3000V2-FG484I

Description
IC FPGA 341 I/O 484FBGA
Description
IC FPGA 341 I/O 484FBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The AGLE3000V2-FG484I is a low-power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., designed for applications requiring high capacity and flexibility. It supports core voltages from 1.2V to 1.5V and features Flash*Freeze technology, allowing for ultra-low power consumption while retaining FPGA content. The device includes up to 3 million system gates and offers a variety of I/O standards, including single-ended and differential options, with bank-selectable voltages across eight banks. The FPGA is equipped with six clock conditioning circuits, each with an integrated phase-locked loop (PLL), enabling configurable phase shifts and frequency management. It also features embedded memory options, including 1 kbit of FlashROM and multiple SRAM configurations. The AGLE3000V2-FG484I supports in-system programming with advanced security features, including AES encryption. This FPGA is suitable for applications that require a balance of performance and power efficiency, making it a viable choice for engineers looking to implement complex designs in a compact form factor.

Datasheet Summary
Powered by GS/AI

The AGLE3000V2-FG484I is a low-power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd., designed for applications requiring high capacity and flexibility. It supports core voltages from 1.2V to 1.5V and features Flash*Freeze technology, allowing for ultra-low power consumption while retaining FPGA content. The device includes up to 3 million system gates and offers a variety of I/O standards, including single-ended and differential options, with bank-selectable voltages across eight banks. The FPGA is equipped with six clock conditioning circuits, each with an integrated phase-locked loop (PLL), enabling configurable phase shifts and frequency management. It also features embedded memory options, including 1 kbit of FlashROM and multiple SRAM configurations. The AGLE3000V2-FG484I supports in-system programming with advanced security features, including AES encryption. This FPGA is suitable for applications that require a balance of performance and power efficiency, making it a viable choice for engineers looking to implement complex designs in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AGLE3000V2-FG484I
Embedded - FPGAs (Field Programmable Gate Array) AGLE3000V2-FG484I
IC FPGA 341 I/O 484FBGA

IC FPGA 341 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AGLE3000V2-FG484I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGLE3000V2-FG484I
FPGAs (Field Programmable Gate Array) AGLE3000V2-FG484I
IGLOOe Field Programmable Gate Array (FPGA) IC 341 516096 75264 484-BGA

IGLOOe Field Programmable Gate Array (FPGA) IC 341 516096 75264 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AGLE3000V2-FG484I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGLE3000V2-FG484I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGLE3000V2-FG484I
IC FPGA 341 I/O 484FBGA

IC FPGA 341 I/O 484FBGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number AGLE3000V2-FG484I AGLE3000V2-FG484I AGLE3000V2-FG484I
Product Name Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 3.00E6 3.00E6
Logic Cells / Logic Blocks 75264 75264
User I/Os 341 pins 341 pins
Package Type Other; 484-BGA
Unlock Full Specs
to access all available technical data