The AGL600V2-FGG144I is a low power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It operates with a core voltage range of 1.2V to 1.5V and features Flash*Freeze technology, allowing for ultra-low power consumption of just 5 µW in Flash*Freeze mode while retaining programmed content. The device supports up to 600,000 system gates and offers a maximum of 300 user I/Os, making it suitable for a variety of applications requiring high capacity and flexibility. This FPGA utilizes a 130-nm, 7-layer metal, flash-based CMOS process, providing instant-on capabilities and in-system programming (ISP) with AES encryption for security. It supports a range of I/O standards, including single-ended and differential types, and features advanced I/O capabilities with speeds up to 700 Mbps for DDR and LVDS. The AGL600V2-FGG144I also includes embedded memory options and a high-performance routing hierarchy, making it a versatile choice for engineers looking for a reliable and efficient FPGA solution.
IC FPGA 97 I/O 144FBGA Product overview: AGL600V2-FGG144I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL600V2-FGG144I
IGLOO Field Programmable Gate Array (FPGA) IC 97 110592 13824 144-LBGA
Win Source Part Number: 1208029-AGL600V2-FGG
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Number of I/O: 97
Number of Logic Elements/Cells: 13824
Total RAM Bits: 110592
Number of Gates: 600000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 144-LBGA
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): AGL600V2FGG144I;
ECCN: 3A991D
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: AGL600V2-FGG144I-ND,
Base Product Number: AGL600
IC FPGA 97 I/O 144FBGA
IGLOO Field Programmable Gate Array (FPGA) IC 97 110592 13824 144-LBGA
IC FPGA 97 I/O 144FBGA
IC FPGA 97 I/O 144FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGL600V2-FGG144I | 1100-1309-ND | 1208029-AGL600V2-FGG144I | AGL600V2-FGG144I | AGL600V2-FGG144I | AGL600V2-FGG144I | AGL600V2-FGG144I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | 600000 | 600000 | ||
| Logic Cells / Logic Blocks | 13824 | 13824 | 13824 | 13824 | |||
| Registers | 13824 | ||||||
| Package Type | Other; Tray | Other; 144-LBGA | Other; 144-LBGA | Other; 144-LBGA | |||
| Pins | 144 | 144 |