IGLOO Field Programmable Gate Array (FPGA) IC 177 110592 13824 256-LBGA
IC FPGA 177 I/O 256FBGA
IC FPGA 177 I/O 256FBGA
IGLOO Field Programmable Gate Array (FPGA) IC 177 110592 13824 256-LBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGL600V2-FG256-ND | AGL600V2-FG256 | AGL600V2-FG256 | AGL600V2-FG256 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other | Other; 1.14V ~ 1.575V |