IGLOO Field Programmable Gate Array (FPGA) IC 97 110592 13824 144-LBGA
IC FPGA 97 I/O 144FBGA
IGLOO Field Programmable Gate Array (FPGA) IC 97 110592 13824 144-LBGA
IC FPGA 97 I/O 144FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGL600V2-FG144-ND | AGL600V2-FG144 | AGL600V2-FG144 | AGL600V2-FG144 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 144-LBGA | PBGA | Other; 144-LBGA | |
| Pins | 144 | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Supply Voltage | Other | Other; 1.14V ~ 1.575V |