Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL600V2-CSG281I AGL600V2-CSG281I

Description
Manufacturer: Microchip Technology Win Source Part Number: 911240-AGL600V2-CSG2 81I Series: IGLOO Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 281-TFBGA, CSBGA Package: 281-TFBGA, CSBGA Package: Tray Mounting: Surface Mount Number of I/O: 215 Family Name: AGL600 Categories: Integrated Circuits (ICs) Case / Package: 281-CSP (10x10) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911240-AGL600V2-CSG2 81I Series: IGLOO Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 281-TFBGA, CSBGA Package: 281-TFBGA, CSBGA Package: Tray Mounting: Surface Mount Number of I/O: 215 Family Name: AGL600 Categories: Integrated Circuits (ICs) Case / Package: 281-CSP (10x10) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL600V2-CSG281I - 911240-AGL600V2-CSG281I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL600V2-CSG281I
911240-AGL600V2-CSG281I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL600V2-CSG281I 911240-AGL600V2-CSG281I
Manufacturer: Microchip Technology Win Source Part Number: 911240-AGL600V2-CSG2 81I Series: IGLOO Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 281-TFBGA, CSBGA Package: 281-TFBGA, CSBGA Package: Tray Mounting: Surface Mount Number of I/O: 215 Family Name: AGL600 Categories: Integrated Circuits (ICs) Case / Package: 281-CSP (10x10) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 184 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 911240-AGL600V2-CSG281I
Series: IGLOO
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 281-TFBGA, CSBGA
Package: 281-TFBGA, CSBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 215
Family Name: AGL600
Categories: Integrated Circuits (ICs)
Case / Package: 281-CSP (10x10)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 184
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AGL600V2-CSG281I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGL600V2-CSG281I
FPGA Programmable Logic Device 696-AGL600V2-CSG281I
IC FPGA 215 I/O 281CSP Product overview: AGL600V2-CSG281I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL600V2-CSG281I can be used for catalog matching and distributor lookup.

IC FPGA 215 I/O 281CSP Product overview: AGL600V2-CSG281I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL600V2-CSG281I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AGL600V2-CSG281I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGL600V2-CSG281I
FPGAs (Field Programmable Gate Array) AGL600V2-CSG281I
IGLOO Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA

IGLOO Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AGL600V2-CSG281I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGL600V2-CSG281I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGL600V2-CSG281I
IC FPGA 215 I/O 281CSP

IC FPGA 215 I/O 281CSP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 911240-AGL600V2-CSG281I 696-AGL600V2-CSG281I AGL600V2-CSG281I AGL600V2-CSG281I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL600V2-CSG281I FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 281-CSP (10x10) Other; Tray Other; 281-TFBGA, CSBGA SBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
System Gates 600000 600000
Logic Cells / Logic Blocks 13824 13824
Registers 13824
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details