IC FPGA 215 I/O 281CSP Product overview: AGL600V2-CS281I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL600V2-CS281I can be used for catalog matching and distributor lookup.
Win Source Part Number: 1377783-AGL600V2-CS2
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: IGLOO
Package: Tray
Product Status: Active
Package / Case: 281-TFBGA, CSBGA
Supplier Device Package: 281-CSP (10x10)
Base Product Number: AGL600
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.14V ~ 1.575V
Number of Logic Elements/Cells: 13824
Total RAM Bits: 110592
Number of I/O: 215
Number of Gates: 600000
IC FPGA 215 I/O 281CSP
IGLOO Field Programmable Gate Array (FPGA) IC 215 110592 13824 281-TFBGA, CSBGA
IC FPGA 215 I/O 281CSP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGL600V2-CS281I | 1377783-AGL600V2-CS281I | AGL600V2-CS281I | AGL600V2-CS281I | AGL600V2-CS281I |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | 600000 | |
| Logic Cells / Logic Blocks | 13824 | 13824 | 13824 | 13824 | |
| Registers | 13824 | ||||
| Package Type | Other; Tray | SBGA | Other; 281-TFBGA, CSBGA | ||
| Pins | 281 |