FPGA IGLOO Family 400K Gates 130nm Technology 1.5V 196-Pin CSP Box Product overview: AGL400V5-CSG196 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL400V5-CSG196 can be used for catalog matching and distributor lookup.
IC FPGA 143 I/O 196CSP
IC FPGA 143 I/O 196CSP
IGLOO Field Programmable Gate Array (FPGA) IC 143 55296 9216 196-TFBGA, CSBGA
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGL400V5-CSG196 | AGL400V5-CSG196 | AGL400V5-CSG196 | AGL400V5-CSG196 |
| Product Name | 1.5V FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 400000 | 400000 | 400000 | |
| Registers | 9216 | |||
| Package Type | Other; Box | SBGA | Other; 196-TFBGA, CSBGA | |
| Pins | 196 | |||
| User I/Os | 143 pins | 143 pins | 143 pins |