IGLOO Field Programmable Gate Array (FPGA) IC 68 36864 6144 100-TQFP
Win Source Part Number: 1337113-AGL250V5-VQ1
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO
Package: Tray
Standard Package: 90
Number of I/O: 68
Number of Logic Elements/Cells: 6144
Total RAM Bits: 36864
Number of Gates: 250000
Voltage - Supply: 1.425V ~ 1.575V
Mounting Type: Surface Mount
Package / Case: 100-TQFP
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AGL250
RoHS Status: RoHS non-compliant
IC FPGA 68 I/O 100VQFP Product overview: AGL250V5-VQ100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL250V5-VQ100 can be used for catalog matching and distributor lookup.
IC FPGA 68 I/O 100VQFP
IGLOO Field Programmable Gate Array (FPGA) IC 68 36864 6144 100-TQFP
IC FPGA 68 I/O 100VQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGL250V5-VQ100-ND | 1337113-AGL250V5-VQ100 | 696-AGL250V5-VQ100 | AGL250V5-VQ100 | AGL250V5-VQ100 | AGL250V5-VQ100 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | TQFP; Other; 100-TQFP | Other; Tray | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | ||
| Pins | 100 | 100 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| System Gates | 250000 | 250000 | 250000 | 250000 | ||
| Logic Cells / Logic Blocks | 6144 | 6144 | 6144 | 6144 |