Manufacturer: Microchip Technology
Win Source Part Number: 1323118-AGL250V2-FGG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 160
Mounting: Surface Mount
Number of I/O: 97
Number of Logic Elements/Cells: 6144
Total RAM Bits: 36864
Number of Gates: 250000
Voltage - Supply: 1.14V ~ 1.575V
Supplier Device Package: 144-FPBGA (13x13)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 144-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1102,AGL250V2FG
Base Product Number: AGL250
RoHS Status: RoHS Compliant
IC FPGA 97 I/O 144FBGA Product overview: AGL250V2-FGG144 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL250V2-FGG144 can be used for catalog matching and distributor lookup.
IGLOO Field Programmable Gate Array (FPGA) IC 97 36864 6144 144-LBGA
IC FPGA 97 I/O 144FBGA
IC FPGA 97 I/O 144FBGA
IGLOO Field Programmable Gate Array (FPGA) IC 97 36864 6144 144-LBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1323118-AGL250V2-FGG144 | 696-AGL250V2-FGG144 | 1100-1102-ND | AGL250V2-FGG144 | AGL250V2-FGG144 | AGL250V2-FGG144 |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 250000 | 250000 | 250000 | 250000 | ||
| Logic Cells / Logic Blocks | 6144 | 6144 | 6144 | 6144 | ||
| Package Type | Other; 144-LBGA | Other; Tray | Other; 144-LBGA | Other; 144-LBGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Supply Voltage | Other; 1.14V ~ 1.575V | Other; 1.2 V to 1.5 V | Other | Other; 1.14V ~ 1.575V |