IC FPGA 97 I/O 144FBGA
IC FPGA 97 I/O 144FBGA
IGLOO Field Programmable Gate Array (FPGA) IC 97 36864 3072 144-LBGA
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AGL125V5-FG144I | AGL125V5-FG144I | AGL125V5-FG144I |
| Product Name | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 125000 | 125000 | |
| Logic Cells / Logic Blocks | 3072 | 3072 | |
| User I/Os | 97 pins | 97 pins | |
| Supply Voltage | Other | Other; 1.425V ~ 1.575V |