IC FPGA 71 I/O 100VQFP Product overview: AGL125V2-VQG100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL125V2-VQG100I
Manufacturer: Microchip Technology
Win Source Part Number: 911233-AGL125V2-VQG1
Series: IGLOO
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 71 36864 3072 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 71
Family Name: AGL125
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1098, AGL125V2VQG100I
IGLOO Field Programmable Gate Array (FPGA) IC 71 36864 3072 100-TQFP
IC FPGA 71 I/O 100VQFP
IC FPGA 71 I/O 100VQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGL125V2-VQG100I | 911233-AGL125V2-VQG100I | AGL125V2-VQG100I | AGL125V2-VQG100I | AGL125V2-VQG100I |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V2-VQG100I | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 125000 | 125000 | 125000 | ||
| Logic Cells / Logic Blocks | 3072 | 3072 | 3072 | ||
| Registers | 3072 | ||||
| Package Type | Other; Tray | QFP; Other; 100-VQFP (14x14) | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | |
| Pins | 100 |