Microchip Technology, Inc. FPGA Programmable Logic Device AGL125V2-VQG100

Description
IC FPGA 71 I/O 100VQFP Product overview: AGL125V2-VQG100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL125V2-VQG100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 71 I/O 100VQFP Product overview: AGL125V2-VQG100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL125V2-VQG100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
FPGA Programmable Logic Device
696-AGL125V2-VQG100
FPGA Programmable Logic Device 696-AGL125V2-VQG100
IC FPGA 71 I/O 100VQFP Product overview: AGL125V2-VQG100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL125V2-VQG100 can be used for catalog matching and distributor lookup.

IC FPGA 71 I/O 100VQFP Product overview: AGL125V2-VQG100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL125V2-VQG100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V2-VQG100 - 911232-AGL125V2-VQG100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V2-VQG100
911232-AGL125V2-VQG100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V2-VQG100 911232-AGL125V2-VQG100
Manufacturer: Microchip Technology Win Source Part Number: 911232-AGL125V2-VQG1 00 Series: IGLOO Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 71 36864 3072 100-TQFP Package: 100-TQFP Package: Tray Mounting: Surface Mount Number of I/O: 71 Family Name: AGL125 Categories: Integrated Circuits (ICs) Case / Package: 100-VQFP (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1100-1097, AGL125V2VQG100

Manufacturer: Microchip Technology
Win Source Part Number: 911232-AGL125V2-VQG100
Series: IGLOO
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 71 36864 3072 100-TQFP
Package: 100-TQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 71
Family Name: AGL125
Categories: Integrated Circuits (ICs)
Case / Package: 100-VQFP (14x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1097, AGL125V2VQG100

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V2-VQG100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGL125V2-VQG100
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGL125V2-VQG100
IC FPGA 71 I/O 100VQFP

IC FPGA 71 I/O 100VQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - AGL125V2-VQG100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGL125V2-VQG100
FPGAs (Field Programmable Gate Array) AGL125V2-VQG100
IGLOO Field Programmable Gate Array (FPGA) IC 71 36864 3072 100-TQFP

IGLOO Field Programmable Gate Array (FPGA) IC 71 36864 3072 100-TQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AGL125V2-VQG100 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AGL125V2-VQG100
Embedded - FPGAs (Field Programmable Gate Array) AGL125V2-VQG100
IC FPGA 71 I/O 100VQFP

IC FPGA 71 I/O 100VQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AGL125V2-VQG100 911232-AGL125V2-VQG100 AGL125V2-VQG100 AGL125V2-VQG100 AGL125V2-VQG100
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V2-VQG100 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 125000 125000 125000
Logic Cells / Logic Blocks 3072 3072 3072
Registers 3072
Package Type Other; Tray QFP; Other; 100-VQFP (14x14) QFP; TQFP QFP; TQFP; Other; 100-TQFP
Pins 100
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70F1508C8 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 1060 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details