Manufacturer: Microchip Technology
Win Source Part Number: 846722-AGL1000V5-FGG
Series: IGLOO
Features: series Field Programmable Gate Array (FPGA) IC 177 147456 24576
Package: Tray
Number of I/O: 177
Family Name: AGL1000
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IGLOO Field Programmable Gate Array (FPGA) IC 177 147456 24576 256-LBGA
IC FPGA 177 I/O 256FBGA Product overview: AGL1000V5-FGG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL1000V5-FGG256
IGLOO Field Programmable Gate Array (FPGA) IC 177 147456 24576 256-LBGA
IC FPGA 177 I/O 256FBGA
IC FPGA 177 I/O 256FBGA
IC FPGA 177 I/O 256FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 846722-AGL1000V5-FGG256I | AGL1000V5-FGG256I-ND | 696-AGL1000V5-FGG256I | AGL1000V5-FGG256I | AGL1000V5-FGG256I | AGL1000V5-FGG256I | AGL1000V5-FGG256I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL1000V5-FGG256I | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | |||
| Pins | 256 | 256 | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| System Gates | 1.00E6 | 1.00E6 | 1.00E6 | 1.00E6 | |||
| Logic Cells / Logic Blocks | 24576 | 24576 | 24576 |