IC FPGA 177 I/O 256FBGA Product overview: AGL1000V2-FGG256 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL1000V2-FGG256
Manufacturer: Microchip Technology
Win Source Part Number: 1323276-AGL1000V2-FG
Category: Integrated Circuits (ICs)>Embedded>FPGAs
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 177
Number of Logic Elements/Cells: 24576
Total RAM Bits: 147456
Number of Gates: 1000000
Voltage - Supply: 1.14V ~ 1.575V
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 256-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 71
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1090,AGL1000V2F
Base Product Number: AGL1000
RoHS Status: RoHS Compliant
IGLOO Field Programmable Gate Array (FPGA) IC 177 147456 24576 256-LBGA
IGLOO Field Programmable Gate Array (FPGA) IC 177 147456 24576 256-LBGA
IC FPGA 177 I/O 256FBGA
IC FPGA 177 I/O 256FBGA
IC FPGA 177 I/O 256FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGL1000V2-FGG256 | 1323276-AGL1000V2-FGG256 | 1100-1090-ND | AGL1000V2-FGG256 | AGL1000V2-FGG256 | AGL1000V2-FGG256 | AGL1000V2-FGG256 |
| Product Name | FPGA Programmable Logic Device | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 1.00E6 | 1.00E6 | 1.00E6 | 1.00E6 | 1.00E6 | ||
| Logic Cells / Logic Blocks | 24576 | 24576 | 24576 | 24576 | |||
| Registers | 24576 | ||||||
| Package Type | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | 256 |