Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGL060V2-VQG100I

Description
Win Source Part Number: 1016563-AGL060V2-VQG 100I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 71 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Voltage - Supply: 1.14V ~ 1.575V Package / Case: 100-TQFP Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AGL060
Request a Quote Datasheet
Description
Win Source Part Number: 1016563-AGL060V2-VQG 100I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 71 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Voltage - Supply: 1.14V ~ 1.575V Package / Case: 100-TQFP Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AGL060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1016563-AGL060V2-VQG100I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1016563-AGL060V2-VQG100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1016563-AGL060V2-VQG100I
Win Source Part Number: 1016563-AGL060V2-VQG 100I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO Package: Tray Standard Package: 90 Mounting: SMD (SMT) Number of I/O: 71 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Voltage - Supply: 1.14V ~ 1.575V Package / Case: 100-TQFP Supplier Device Package: 100-VQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: AGL060

Win Source Part Number: 1016563-AGL060V2-VQG100I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 71
Number of Logic Elements/Cells: 1536
Total RAM Bits: 18432
Number of Gates: 60000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 100-TQFP
Supplier Device Package: 100-VQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: AGL060

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AGL060V2-VQG100I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGL060V2-VQG100I
FPGA Programmable Logic Device 696-AGL060V2-VQG100I
IC FPGA 71 I/O 100VQFP Product overview: AGL060V2-VQG100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V2-VQG100I can be used for catalog matching and distributor lookup.

IC FPGA 71 I/O 100VQFP Product overview: AGL060V2-VQG100I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V2-VQG100I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AGL060V2-VQG100I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGL060V2-VQG100I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGL060V2-VQG100I
IC FPGA 71 I/O 100VQFP

IC FPGA 71 I/O 100VQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - AGL060V2-VQG100I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGL060V2-VQG100I
FPGAs (Field Programmable Gate Array) AGL060V2-VQG100I
IGLOO Field Programmable Gate Array (FPGA) IC 71 18432 1536 100-TQFP

IGLOO Field Programmable Gate Array (FPGA) IC 71 18432 1536 100-TQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - AGL060V2-VQG100I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AGL060V2-VQG100I
Embedded - FPGAs (Field Programmable Gate Array) AGL060V2-VQG100I
IC FPGA 71 I/O 100VQFP

IC FPGA 71 I/O 100VQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1016563-AGL060V2-VQG100I 696-AGL060V2-VQG100I AGL060V2-VQG100I AGL060V2-VQG100I AGL060V2-VQG100I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 60000 60000 60000 60000
Logic Cells / Logic Blocks 1536 1536 1536 1536
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 1.14V ~ 1.575V Other; 1.14V ~ 1.575V Other Other; 1.14V ~ 1.575V
Registers 1536
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details