IC FPGA 77 I/O 100VQFP Product overview: AGL030V5-VQG100 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL030V5-VQG100 can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 852537-AGL030V5-VQG1
Series: IGLOO
Features: series Field Programmable Gate Array (FPGA) IC 77 768
Package: Tray
Number of I/O: 77
Family Name: AGL030
Categories: Integrated Circuits (ICs)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1100-1083, AGL030V5VQG100
IGLOO Field Programmable Gate Array (FPGA) IC 77 768 100-TQFP
IGLOO Field Programmable Gate Array (FPGA) IC 77 768 100-TQFP
IC FPGA 77 I/O 100VQFP
IC FPGA 77 I/O 100VQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGL030V5-VQG100 | 852537-AGL030V5-VQG100 | 1100-1083-ND | AGL030V5-VQG100 | AGL030V5-VQG100 | AGL030V5-VQG100 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-VQG100 | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 30000 | 30000 | 30000 | |||
| Logic Cells / Logic Blocks | 768 | 768 | 768 | |||
| Registers | 768 | |||||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | QFP; TQFP | ||
| Pins | 100 | 100 |