Microchip Technology, Inc. FPGA Programmable Logic Device AGL030V5-QNG48I

Description
IC FPGA 34 I/O 48QFN Product overview: AGL030V5-QNG48I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL030V5-QNG48I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 34 I/O 48QFN Product overview: AGL030V5-QNG48I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL030V5-QNG48I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-AGL030V5-QNG48I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGL030V5-QNG48I
FPGA Programmable Logic Device 696-AGL030V5-QNG48I
IC FPGA 34 I/O 48QFN Product overview: AGL030V5-QNG48I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL030V5-QNG48I can be used for catalog matching and distributor lookup.

IC FPGA 34 I/O 48QFN Product overview: AGL030V5-QNG48I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL030V5-QNG48I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1318006-AGL030V5-QNG48I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1318006-AGL030V5-QNG48I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1318006-AGL030V5-QNG48I
Manufacturer: Microchip Technology Win Source Part Number: 1318006-AGL030V5-QNG 48I Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 260 Mounting: Surface Mount Number of I/O: 34 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Voltage - Supply: 1.425V ~ 1.575V Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 48-VFQFN Exposed Pad ECCN: 3A991D Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: AGL030 RoHS Status: RoHS Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318006-AGL030V5-QNG48I
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 260
Mounting: Surface Mount
Number of I/O: 34
Number of Logic Elements/Cells: 768
Number of Gates: 30000
Voltage - Supply: 1.425V ~ 1.575V
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 48-VFQFN Exposed Pad
ECCN: 3A991D
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: AGL030
RoHS Status: RoHS Compliant

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AGL030V5-QNG48I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGL030V5-QNG48I
FPGAs (Field Programmable Gate Array) AGL030V5-QNG48I
IGLOO Field Programmable Gate Array (FPGA) IC 34 768 48-VFQFN Exposed Pad

IGLOO Field Programmable Gate Array (FPGA) IC 34 768 48-VFQFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-QNG48I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGL030V5-QNG48I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGL030V5-QNG48I
IC FPGA 34 I/O 48QFN

IC FPGA 34 I/O 48QFN

Supplier's Site
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
AGL030V5-QNG48I
Embedded - FPGAs (Field Programmable Gate Array) AGL030V5-QNG48I
IC FPGA 34 I/O 48QFN

IC FPGA 34 I/O 48QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AGL030V5-QNG48I 1318006-AGL030V5-QNG48I AGL030V5-QNG48I AGL030V5-QNG48I AGL030V5-QNG48I
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
System Gates 30000 30000 30000 30000
Logic Cells / Logic Blocks 768 768 768 768
Registers 768
Package Type Other; Tray Other; 48-VFQFN Exposed Pad Other; 48-VFQFN Exposed Pad
Pins 48
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP910LC-35 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 28.6 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
5 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details