Fusion® Field Programmable Gate Array (FPGA) IC 119 110592 256-LBGA
IC FPGA 119 I/O 256FBGA
IC FPGA 119 I/O 256FBGA
Fusion® Field Programmable Gate Array (FPGA) IC 119 110592 256-LBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | AFS600-FGG256K-ND | AFS600-FGG256K | AFS600-FGG256K | AFS600-FGG256K |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Supply Voltage | Other | Other; 1.425V ~ 1.575V |