IC FPGA 119 I/O 256FBGA Product overview: AFS600-FGG256I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS600-FGG256I can be used for catalog matching and distributor lookup.
Fusion® Field Programmable Gate Array (FPGA) IC 119 110592 256-LBGA
IC FPGA 119 I/O 256FBGA
IC FPGA 119 I/O 256FBGA
Fusion® Field Programmable Gate Array (FPGA) IC 119 110592 256-LBGA
IC FPGA 119 I/O 256FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AFS600-FGG256I | AFS600-FGG256I-ND | AFS600-FGG256I | AFS600-FGG256I | AFS600-FGG256I | AFS600-FGG256I |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 600000 | 600000 | 600000 | 600000 | ||
| Registers | 13824 | |||||
| Package Type | Other; Tray | Other; 256-LBGA | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | 256 | ||||
| Internal Frequency | 1099 MHz |