The FPGA, part number 33AJ1430, operates at a frequency of 100 MHz and is packaged in a Fine Pitch Ball Grid Array (FBGA) with 256 pins. It features high-performance reprogrammable flash technology, utilizing a 130-nm CMOS process that allows for nonvolatile operation, retaining its configuration when powered off. The device supports up to 600,000 system gates and includes integrated analog capabilities with up to 30 scalable analog input channels and a 12-bit resolution ADC. The FPGA includes 2 Mbits of user flash memory, configurable data paths, and a variety of digital I/O standards, supporting mixed-voltage operation from 1.5 V to 3.3 V. It also features an internal 100 MHz oscillator, programmable clock management with PLLs, and low power consumption modes. The device is RoHS compliant and designed for applications requiring reliable performance in both commercial and industrial environments. This FPGA is suitable for projects that demand flexibility, high integration, and efficient power management.
Fusion® Field Programmable Gate Array (FPGA) IC 119 110592 256-LBGA
IC FPGA 119 I/O 256FBGA Product overview: AFS600-FGG256 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AFS600-FGG256 can be used for catalog matching and distributor lookup.
Fusion® Field Programmable Gate Array (FPGA) IC 119 110592 256-LBGA
IC FPGA 119 I/O 256FBGA
FPGA, 100MHZ, FBGA-68; No. of Logic Blocks:-; No. of Macrocells:-; FPGA Family:Fusion; Logic Case Style:FBGA; No. of Pins:256Pins; No. of Speed Grades:-; Total RAM Bits:108Kbit; No. of I/O s:119I/O s; Clock Management:PLL RoHS Compliant: Yes
FPGA, 100MHZ, FBGA-68 ROHS COMPLIANT: YES
IC FPGA 119 I/O 256FBGA
IC FPGA 119 I/O 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1100-1076-ND | 696-AFS600-FGG256 | AFS600-FGG256 | AFS600-FGG256 | 33AJ1430 | 28AK5424 | AFS600-FGG256 | AFS600-FGG256 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Fpga, 100Mhz, Fbga-68; No. Of Logic Blocks Microchip | Fpga, 100Mhz, Fbga-68 Rohs Compliant Microchip | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; Tray | Other; 256-LBGA | Other; FBGA | Other; 256-LBGA | |||
| Pins | 256 | 256 | 256 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| System Gates | 600000 | 600000 | 600000 | 600000 | ||||
| Registers | 13824 |