EVAL BOARD FOR MCP6C02
Win Source Part Number: 1055601-ADM01104
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Output Type: Single-Ended
-3db Bandwidth: 500 kHz
Amplifier Type: Current Sense
Voltage - Supply, Single/Dual (±): 2V ~ 5.5V
Supplied Contents: Board(s)
Utilized IC / Part: MCP6C02
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 490 µA
Fake Threat In the Open Market: 60 pct.
Mfr: Microchip Technology
Other Names: 150-ADM01104
Base Product Number: ADM01104
MCP6C02 EVALUATION BOARD
EVAL BOARD, CURRENT SENSE AMPLIFIER; Silicon Manufacturer:Microch
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 150-ADM01104-ND | 1055601-ADM01104 | ADM01104 | ADM01104 | 17AJ3748 |
| Product Name | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amps | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Eval Board, Current Sense Amplifier; Silicon Manufacturer Microchip |
| Manufacturer | Microchip (PIC®) | Microchip; Other |