AK7755 CODEC Audio Evaluation Board
Win Source Part Number: 1194876-AC327755
Category: Development Boards, Kits, Programmers>Evaluati
Type: Audio
Package: Bulk
Standard Package: 1
Function: CODEC
Supplied Contents: Board(s)
Utilized IC / Part: AK7755
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: AC327755
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
PIC32 AUDIO CODEC DAUGHTER CARD
| DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | AC327755-ND | 1194876-AC327755 | AC327755 | AC327755 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Microcontroller - Development Tool | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |