AK4384 Audio Processing Audio Evaluation Board
Win Source Part Number: 1044298-AC320032-2
Category: Development Boards, Kits, Programmers>Evaluati
Type: Audio
Package: Box
Standard Package: 1
Function: Audio Processing
Supplied Contents: Board(s)
Utilized IC / Part: AK4384
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: Microchip Technology
Base Product Number: AC320032
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DAUGHTER BOARD AUDIO DAC
| DigiKey | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | AC320032-2-ND | 1044298-AC320032-2 | AC320032-2 | AC320032-2 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Microcontroller - Development Tool | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |