Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976123-AC320004-3
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
REACH SVHC: No SVHC
Core Architecture: PIC
Microchip Development Boards - Interface Board
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 976123-AC320004-3 | AC320004-3-ND |
| Product Name | OEM Parts - OEM Parts (A - B) - AC320004-3 | Accessories |