Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1042482-AC240100
Category: Development Boards, Kits, Programmers>Evaluati
Type: Connectivity
Package: Bulk
Standard Package: 1
Function: mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32
Contents: Board(s)
Platform: Explorer 16, Explorer 16/32
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: AC240100
RoHS Status: Not applicable
mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32 Connectivity Explorer 16, Explorer 16/32 Platform Evaluation Expansion Board
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | AC240100 | 1042482-AC240100 | AC240100-ND | AC240100 |
| Product Name | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards |
| Category | Developement Board | Developement Board | Developement Board |