Microchip Technology, Inc. RF Receiver, Transmitter, and Transceiver Finished Units AC182015-1

Description
ADAPTER USB WIRELESS
Datasheet
Description
ADAPTER USB WIRELESS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receiver, Transmitter, and Transceiver Finished Units - AC182015-1 - ODG (Origin Data Global)
Shenzhen, China
RF Receiver, Transmitter, and Transceiver Finished Units
AC182015-1
RF Receiver, Transmitter, and Transceiver Finished Units AC182015-1
ADAPTER USB WIRELESS

ADAPTER USB WIRELESS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number AC182015-1
Product Name RF Receiver, Transmitter, and Transceiver Finished Units
Device Type Transmitter; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QCAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 5442AFMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
RF Receivers - SI4769-A10-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details