Microchip Technology, Inc. Iot Eval Board, 8Bit Avr Microcontroller; Silicon Manufacturer Microchip AC164160

Description
IOT EVAL BOARD, 8BIT AVR MICROCONTROLLER; Silicon Manufacturer:Microch ip; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:-; Silicon Core Number:ATMEGA4808; Product Range:- RoHS Compliant: Yes
Datasheet
Description
IOT EVAL BOARD, 8BIT AVR MICROCONTROLLER; Silicon Manufacturer:Microch ip; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:-; Silicon Core Number:ATMEGA4808; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Iot Eval Board, 8Bit Avr Microcontroller; Silicon Manufacturer Microchip - 74AC8060 - Newark, An Avnet Company
Chicago, IL, United States
Iot Eval Board, 8Bit Avr Microcontroller; Silicon Manufacturer Microchip
74AC8060
Iot Eval Board, 8Bit Avr Microcontroller; Silicon Manufacturer Microchip 74AC8060
IOT EVAL BOARD, 8BIT AVR MICROCONTROLLER; Silicon Manufacturer:Microch ip; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:-; Silicon Core Number:ATMEGA4808; Product Range:- RoHS Compliant: Yes

IOT EVAL BOARD, 8BIT AVR MICROCONTROLLER; Silicon Manufacturer:Microchip; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:-; Silicon Core Number:ATMEGA4808; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 74AC8060
Product Name Iot Eval Board, 8Bit Avr Microcontroller; Silicon Manufacturer Microchip
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
32-bit 1GHz 128KB VQFN Embedded Microcontroller MCU - 879-CC1310F128RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C161PILMCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers