OVM7690 PICtail™ Plus CMOS Imaging, Color (RGB) Sensor Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 961850-AC164150
Category: Development Boards, Kits, Programmers>Evaluati
Series: PICtail™ Plus
Package: Box
Standard Package: 1
Supplied Contents: Board(s)
Sensing Range: VGA
Utilized IC / Part: OVM7690
Sensor Type: CMOS Imaging, Color (RGB)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Base Product Number: AC164150
BOARD EVAL FOR OVM7690 AND PIC32
| DigiKey | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | AC164150-ND | AC164150 | 961850-AC164150 | AC164150 |
| Product Name | Sensor Evaluation Boards | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - Sensors | Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards |
| Manufacturer | Microchip (PIC®) | Microchip |