Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1232021-AC164132
Category: Development Boards, Kits, Programmers>Evaluati
Series: PICtail™ Plus
Type: Interface
Package: Bulk
Standard Package: 1
Function: Ethernet Control
Supplied Contents: Board(s), Cable(s)
Primary Attributes: Fast 100 Mbps Ethernet
Embedded: No
Utilized IC / Part: ENC424J600, ENC624J600
Secondary Attributes: Requires Pictail™ or Pictail™ Plus Host Board
ECCN: 5A992C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.90.0000
Mfr: Microchip Technology
Base Product Number: AC164132
ENC424J600, ENC624J600 Ethernet Control Interface Evaluation Board
BOARD DAUGHTER PICTAIL ETHERNET
| Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | AC164132 | 1232021-AC164132 | AC164132-ND | AC164132 |
| Product Name | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |