Microchip Technology, Inc. Evaluation and Demonstration Boards and Kits - AC164124 AC164124

Description
Manufacturer: Microchip Technology Win Source Part Number: 796687-AC164124 Series: PICtail Main Purpose: Interface, IrDA Supplied Contents: Board(s) Primary Attributes: IrDA Daughter Board for PICtail Plus Embedded: Yes, MCU, 8-Bit Utilized IC / Part: TFDU4100 Family Name: AC164124 Categories: Development Boards, Kits, Programmers Introduction Date: February 15, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 796687-AC164124 Series: PICtail Main Purpose: Interface, IrDA Supplied Contents: Board(s) Primary Attributes: IrDA Daughter Board for PICtail Plus Embedded: Yes, MCU, 8-Bit Utilized IC / Part: TFDU4100 Family Name: AC164124 Categories: Development Boards, Kits, Programmers Introduction Date: February 15, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - AC164124 - 796687-AC164124 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - AC164124
796687-AC164124
Evaluation and Demonstration Boards and Kits - AC164124 796687-AC164124
Manufacturer: Microchip Technology Win Source Part Number: 796687-AC164124 Series: PICtail Main Purpose: Interface, IrDA Supplied Contents: Board(s) Primary Attributes: IrDA Daughter Board for PICtail Plus Embedded: Yes, MCU, 8-Bit Utilized IC / Part: TFDU4100 Family Name: AC164124 Categories: Development Boards, Kits, Programmers Introduction Date: February 15, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796687-AC164124
Series: PICtail
Main Purpose: Interface, IrDA
Supplied Contents: Board(s)
Primary Attributes: IrDA Daughter Board for PICtail Plus
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: TFDU4100
Family Name: AC164124
Categories: Development Boards, Kits, Programmers
Introduction Date: February 15, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear ICs - Evaluation Board - AC164124 - Richardson RFPD
Downers Grove, IL, United States
Linear ICs - Evaluation Board
AC164124
Linear ICs - Evaluation Board AC164124
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AC164124 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
AC164124
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits AC164124
BOARD DAUGHTER IRDA PICTAIL PLUS

BOARD DAUGHTER IRDA PICTAIL PLUS

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 796687-AC164124 AC164124 AC164124
Product Name Evaluation and Demonstration Boards and Kits - AC164124 Linear ICs - Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
TB, PHA-22H+,DL1020, 50 OHM - TB-566-50H+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B - Basic Starter Kit - AS-STARTKIT-BASIC3B-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTS7120-2EPA DAUGH BRD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details