Microchip Technology, Inc. Development Boards, Kits, Programmers - Programming Adapters, Sockets AC164031

Description
Win Source Part Number: 1044140-AC164031 Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets For Use With/Related Products: PRO MATE - II™/PRO MATE™ Standard Package: 1 Module/Board Type: Socket Module - 28-Pin QFN ECCN: 3A992A Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: Microchip Technology Other Names: UPAC164031INACTIVE,A C164031R,AC164031R-N D,AC164031-NDR,UPAC1 64031,UPAC164031-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1044140-AC164031 Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets For Use With/Related Products: PRO MATE - II™/PRO MATE™ Standard Package: 1 Module/Board Type: Socket Module - 28-Pin QFN ECCN: 3A992A Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: Microchip Technology Other Names: UPAC164031INACTIVE,A C164031R,AC164031R-N D,AC164031-NDR,UPAC1 64031,UPAC164031-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Programming Adapters, Sockets - 1044140-AC164031 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Programming Adapters, Sockets
1044140-AC164031
Development Boards, Kits, Programmers - Programming Adapters, Sockets 1044140-AC164031
Win Source Part Number: 1044140-AC164031 Category: Development Boards, Kits, Programmers>Programm ing Adapters, Sockets For Use With/Related Products: PRO MATE - II™/PRO MATE™ Standard Package: 1 Module/Board Type: Socket Module - 28-Pin QFN ECCN: 3A992A Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: Microchip Technology Other Names: UPAC164031INACTIVE,A C164031R,AC164031R-N D,AC164031-NDR,UPAC1 64031,UPAC164031-ND Product Status: Obsolete

Win Source Part Number: 1044140-AC164031
Category: Development Boards, Kits, Programmers>Programming Adapters, Sockets
For Use With/Related Products: PRO MATE - II™/PRO MATE™
Standard Package: 1
Module/Board Type: Socket Module - 28-Pin QFN
ECCN: 3A992A
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: Microchip Technology
Other Names: UPAC164031INACTIVE,AC164031R,AC164031R-ND,AC164031-NDR,UPAC164031,UPAC164031-ND
Product Status: Obsolete

Buy Now
Ic Adapter 28-Pin Dip To 28-Pin Qfn; Accessory Type Microchip - 72C4259 - Newark, An Avnet Company
Chicago, IL, United States
Ic Adapter 28-Pin Dip To 28-Pin Qfn; Accessory Type Microchip
72C4259
Ic Adapter 28-Pin Dip To 28-Pin Qfn; Accessory Type Microchip 72C4259
IC ADAPTER 28-PIN DIP TO 28-PIN QFN; Accessory Type:28-QFN to 28L DIP for PICSTART Plus & PROMATE II w/AC164012; For Use With:28-QFN to 28L DIP for PICSTART Plus & PROMATE II w/AC164012; Product Range:-; Convert From:28-Pin QFN RoHS Compliant: Yes

IC ADAPTER 28-PIN DIP TO 28-PIN QFN; Accessory Type:28-QFN to 28L DIP for PICSTART Plus & PROMATE II w/AC164012; For Use With:28-QFN to 28L DIP for PICSTART Plus & PROMATE II w/AC164012; Product Range:-; Convert From:28-Pin QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1044140-AC164031 72C4259
Product Name Development Boards, Kits, Programmers - Programming Adapters, Sockets Ic Adapter 28-Pin Dip To 28-Pin Qfn; Accessory Type Microchip
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Expansion Boards, Daughter Cards - 223-1781-ND - DigiKey
Specs
Supported System Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
4 suppliers
TB,TCM2-43X+,DB1627, 50 OHM - TB-676+ - Mini-Circuits
Specs
Category Developement Board
View Details
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details