Microchip Technology, Inc. ECM Microphone Preamplifier AAP803

Description
The AAP803AX ECM microphone preamplifier is a chip-scale device developed specifically for integrating in small form factor two terminal electret condenser microphones. The AAP803Ax preamplifier provides reduced input capacitance, improved noise performance and larger output swing at a lower supply voltage. The AAP803Ax is offered in two versions with the part numbers AAP803A1 and AAP803A3. The AAP803A1 has 3 gain settings (low, mid and high and the A3 has 2 gain settings (mid and max) both are designed with low quiescent current consumption for use in lower power typically battery powered applications. The gain setting is done by selecting the proper FB pin for the signal path (1, 2, or 1 and 2). The AAP803Ax is provided in a chip scale SMD package. The package size is 820µm x 550µm; with an overall height of 315µm including solder bumps. This extremely small package size and aspect ratio is optimum for use in small diameter microphones. Additional Features Adjustable Voltage Gain up to 27dB, 100Hz to 10kHz Quiescent Current 125µA Low Voltage Operation 1.5V with 450Ω Load Low Input Capacitance 0.7pF Low Output Impedance <30Ω Low Noise <1.3µV RMS Input Noise (A-weighted, input shorted) ESD Protection 7.5kV Minimum at Output High Pass, Low Pass and Band Pass Filtering with External Components RoHS Compliant & Halogen Free Microphone Preamplifiers
Datasheet
Description
The AAP803AX ECM microphone preamplifier is a chip-scale device developed specifically for integrating in small form factor two terminal electret condenser microphones. The AAP803Ax preamplifier provides reduced input capacitance, improved noise performance and larger output swing at a lower supply voltage. The AAP803Ax is offered in two versions with the part numbers AAP803A1 and AAP803A3. The AAP803A1 has 3 gain settings (low, mid and high and the A3 has 2 gain settings (mid and max) both are designed with low quiescent current consumption for use in lower power typically battery powered applications. The gain setting is done by selecting the proper FB pin for the signal path (1, 2, or 1 and 2). The AAP803Ax is provided in a chip scale SMD package. The package size is 820µm x 550µm; with an overall height of 315µm including solder bumps. This extremely small package size and aspect ratio is optimum for use in small diameter microphones. Additional Features Adjustable Voltage Gain up to 27dB, 100Hz to 10kHz Quiescent Current 125µA Low Voltage Operation 1.5V with 450Ω Load Low Input Capacitance 0.7pF Low Output Impedance <30Ω Low Noise <1.3µV RMS Input Noise (A-weighted, input shorted) ESD Protection 7.5kV Minimum at Output High Pass, Low Pass and Band Pass Filtering with External Components RoHS Compliant & Halogen Free Microphone Preamplifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECM Microphone Preamplifier - AAP803 - Microchip Technology, Inc.
Chandler, AZ, United States
ECM Microphone Preamplifier
AAP803
ECM Microphone Preamplifier AAP803
The AAP803AX ECM microphone preamplifier is a chip-scale device developed specifically for integrating in small form factor two terminal electret condenser microphones. The AAP803Ax preamplifier provides reduced input capacitance, improved noise performance and larger output swing at a lower supply voltage. The AAP803Ax is offered in two versions with the part numbers AAP803A1 and AAP803A3. The AAP803A1 has 3 gain settings (low, mid and high and the A3 has 2 gain settings (mid and max) both are designed with low quiescent current consumption for use in lower power typically battery powered applications. The gain setting is done by selecting the proper FB pin for the signal path (1, 2, or 1 and 2). The AAP803Ax is provided in a chip scale SMD package. The package size is 820µm x 550µm; with an overall height of 315µm including solder bumps. This extremely small package size and aspect ratio is optimum for use in small diameter microphones. Additional Features Adjustable Voltage Gain up to 27dB, 100Hz to 10kHz Quiescent Current 125µA Low Voltage Operation 1.5V with 450Ω Load Low Input Capacitance 0.7pF Low Output Impedance <30Ω Low Noise <1.3µV RMS Input Noise (A-weighted, input shorted) ESD Protection 7.5kV Minimum at Output High Pass, Low Pass and Band Pass Filtering with External Components RoHS Compliant & Halogen Free Microphone Preamplifiers

The AAP803AX ECM microphone preamplifier is a chip-scale device developed specifically for integrating in small form factor two terminal electret condenser microphones.
The AAP803Ax preamplifier provides reduced input capacitance, improved noise performance and larger output swing at a lower supply voltage.
The AAP803Ax is offered in two versions with the part numbers AAP803A1 and AAP803A3. The AAP803A1 has 3 gain settings (low, mid and high and the A3 has 2 gain settings (mid and max) both are designed with low quiescent current consumption for use in lower power typically battery powered applications. The gain setting is done by selecting the proper FB pin for the signal path (1, 2, or 1 and 2).
The AAP803Ax is provided in a chip scale SMD package. The package size is 820µm x 550µm; with an overall height of 315µm including solder bumps. This extremely small package size and aspect ratio is optimum for use in small diameter microphones.

Additional Features

  • Adjustable Voltage Gain up to 27dB, 100Hz to 10kHz
  • Quiescent Current 125µA
  • Low Voltage Operation 1.5V with 450Ω Load
  • Low Input Capacitance 0.7pF
  • Low Output Impedance <30Ω
  • Low Noise <1.3µV RMS Input Noise (A-weighted, input shorted)
  • ESD Protection 7.5kV Minimum at Output
  • High Pass, Low Pass and Band Pass Filtering with External Components
  • RoHS Compliant & Halogen Free
  • Microphone Preamplifiers
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number AAP803
Product Name ECM Microphone Preamplifier
Package Type ['WLCSP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1906622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; Sot-23
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details