IC AMP CLASS A MONO 5USMD Product overview: AAP661BS-M5A-GLF-TR from Microchip Technology is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AAP661BS-M5A-GLF
Amplifier IC 1-Channel (Mono) Class A 5-uSMD
IC AUDIO AMP A 5-USMD
IC AUDIO AMP A 5-USMD
Manufacturer: AMIS
Category: RF and Wireless>RF Accessories
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Output Type: Inverted
Voltage - Supply: 3.3V
Operating Temperature: -40°C ~ 85°C
Supplier Device Package: 529-MAPBGA (19x19)
Amplifier IC 1-Channel (Mono) Class A 5-uSMD
IC AMP CLASS A MONO 5USMD
IC AMP CLASS A MONO 5USMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-AAP661BS-M5A-GLF-TR | 150-AAP661BS-M5A-GLF-TR-ND | AAP661BS-M5A-GLF-TR | AAP661BS-M5A-GLF-TR | AAP661BS-M5A-GLF-TR | |
| Product Name | Audio Amplifier | Audio Amplifiers | RF and Wireless - RF Accessories | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 5-XFBGA | 5-XFBGA | |||
| Number of Pins | 5 | 5 |