Manufacturer: Microchip Technology
Win Source Part Number: 1321730-AAP661AS-M5A
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class A
Standard Package: 3,500
Mounting: Surface Mount
Output Type: 1-Channel (Mono)
Voltage - Supply: 1.6V ~ 5.5V
Supplier Device Package: 5-uSMD
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 5-XFBGA
ECCN: EAR99
Fake Threat In the Open Market: 69
HTSUS: 8542.33.0001
Base Product Number: AAP661
RoHS Status: RoHS Compliant
IC AMP CLASS A MONO 5USMD Product overview: AAP661AS-M5A-GLF-TR from Microchip Technology is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-AAP661AS-M5A-GLF
IC AMP CLASS A MONO 5USMD
IC AMP CLASS A MONO 5USMD
Amplifier IC 1-Channel (Mono) Class A 5-uSMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1321730-AAP661AS-M5A-GLF-TR | 742-AAP661AS-M5A-GLF-TR | AAP661AS-M5A-GLF-TR | AAP661AS-M5A-GLF-TR | AAP661AS-M5A-GLF-TR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 1.6 to 5.5 volts | 5.5 to 1.6 volts | 1.6 to 5.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A | Class A | |||
| Package Type | 5-XFBGA | Tape & Reel (TR) | 5-XFBGA |