Microchip Technology, Inc. Electret Condenser Microphone (ECM) Analog Pre-amplifier AAP661

Description
"Electret Condenser Microphone (ECM) Pre-Amplifier w/Programmable HPF The AAP661X ECM Pre Amplifiers were designed for the recent exclusive use of Plantronics, Inc. of Santa Cruz, CA for high end audio headset microphone applications. The AAP661X is now available for general sale to the audio microphone marketplace. The performance of this Pre-Amplifier is such that it enables design of enhanced end system products, due to its various gain options, ultralow noise and other high performance features. The AAP661X ECM Pre-Amplifier provides a number of performance advantages over prior ECM Pre-Amplifier products. Key features include ultra low input capacitance (0.35pF typical) and quiescent current (250?A typical), with ultra low equivalent input noise (1.9 to 2.5 ?V RMS, A-Weighted, with the microphone capacitor short circuited, gain version dependent). Additionally, the Pre-Amplifier sports a programmable high pass filter with operation down to 1.6V. Other key features include THD performance below 0.5% maximum, output impedance of 25? typical, with exceptionally high tolerance to RF interference and ESD tolerance (8kV). The AAP661X is offered with two gain options, 16dB and 19dB. Packaging is bumped chip scale SMD configuration, with a size of 930?m x 580?m and an overall thickness of 350?m (including solder bumps). Optimum for 3mm microphones, the die is RoHS compliant, with lead free solder pads of 118?m diameter. Packing styles available are 2” x 2” Waffle Pack or Tape and Reel." Additional Features Selectable gain configurations - 16dB and 19dB Ultra low input capacitance - 0.35pF typical Ultra low equivalent input noise performance - 1.9?VRMS to 2.5?VRMS (Cmic = SC, varies with gain) 8kV ESD tolerance High RFI tolerance, low output impedance (25?) Excellent THD performance (<0.5%) Ultra low quiescent current (250?A typical) Chip-scale SMD bumped packaging (930?m x 580?m, 350?m thick)
Datasheet
Description
"Electret Condenser Microphone (ECM) Pre-Amplifier w/Programmable HPF The AAP661X ECM Pre Amplifiers were designed for the recent exclusive use of Plantronics, Inc. of Santa Cruz, CA for high end audio headset microphone applications. The AAP661X is now available for general sale to the audio microphone marketplace. The performance of this Pre-Amplifier is such that it enables design of enhanced end system products, due to its various gain options, ultralow noise and other high performance features. The AAP661X ECM Pre-Amplifier provides a number of performance advantages over prior ECM Pre-Amplifier products. Key features include ultra low input capacitance (0.35pF typical) and quiescent current (250?A typical), with ultra low equivalent input noise (1.9 to 2.5 ?V RMS, A-Weighted, with the microphone capacitor short circuited, gain version dependent). Additionally, the Pre-Amplifier sports a programmable high pass filter with operation down to 1.6V. Other key features include THD performance below 0.5% maximum, output impedance of 25? typical, with exceptionally high tolerance to RF interference and ESD tolerance (8kV). The AAP661X is offered with two gain options, 16dB and 19dB. Packaging is bumped chip scale SMD configuration, with a size of 930?m x 580?m and an overall thickness of 350?m (including solder bumps). Optimum for 3mm microphones, the die is RoHS compliant, with lead free solder pads of 118?m diameter. Packing styles available are 2” x 2” Waffle Pack or Tape and Reel." Additional Features Selectable gain configurations - 16dB and 19dB Ultra low input capacitance - 0.35pF typical Ultra low equivalent input noise performance - 1.9?VRMS to 2.5?VRMS (Cmic = SC, varies with gain) 8kV ESD tolerance High RFI tolerance, low output impedance (25?) Excellent THD performance (<0.5%) Ultra low quiescent current (250?A typical) Chip-scale SMD bumped packaging (930?m x 580?m, 350?m thick)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electret Condenser Microphone (ECM) Analog Pre-amplifier - AAP661 - Microchip Technology, Inc.
Chandler, AZ, United States
Electret Condenser Microphone (ECM) Analog Pre-amplifier
AAP661
Electret Condenser Microphone (ECM) Analog Pre-amplifier AAP661
"Electret Condenser Microphone (ECM) Pre-Amplifier w/Programmable HPF The AAP661X ECM Pre Amplifiers were designed for the recent exclusive use of Plantronics, Inc. of Santa Cruz, CA for high end audio headset microphone applications. The AAP661X is now available for general sale to the audio microphone marketplace. The performance of this Pre-Amplifier is such that it enables design of enhanced end system products, due to its various gain options, ultralow noise and other high performance features. The AAP661X ECM Pre-Amplifier provides a number of performance advantages over prior ECM Pre-Amplifier products. Key features include ultra low input capacitance (0.35pF typical) and quiescent current (250?A typical), with ultra low equivalent input noise (1.9 to 2.5 ?V RMS, A-Weighted, with the microphone capacitor short circuited, gain version dependent). Additionally, the Pre-Amplifier sports a programmable high pass filter with operation down to 1.6V. Other key features include THD performance below 0.5% maximum, output impedance of 25? typical, with exceptionally high tolerance to RF interference and ESD tolerance (8kV). The AAP661X is offered with two gain options, 16dB and 19dB. Packaging is bumped chip scale SMD configuration, with a size of 930?m x 580?m and an overall thickness of 350?m (including solder bumps). Optimum for 3mm microphones, the die is RoHS compliant, with lead free solder pads of 118?m diameter. Packing styles available are 2” x 2” Waffle Pack or Tape and Reel." Additional Features Selectable gain configurations - 16dB and 19dB Ultra low input capacitance - 0.35pF typical Ultra low equivalent input noise performance - 1.9?VRMS to 2.5?VRMS (Cmic = SC, varies with gain) 8kV ESD tolerance High RFI tolerance, low output impedance (25?) Excellent THD performance (<0.5%) Ultra low quiescent current (250?A typical) Chip-scale SMD bumped packaging (930?m x 580?m, 350?m thick)

"Electret Condenser Microphone (ECM) Pre-Amplifier w/Programmable HPF The AAP661X ECM Pre Amplifiers were designed for the recent exclusive use of Plantronics, Inc. of Santa Cruz, CA for high end audio headset microphone applications. The AAP661X is now available for general sale to the audio microphone marketplace. The performance of this Pre-Amplifier is such that it enables design of enhanced end system products, due to its various gain options, ultralow noise and other high performance features. The AAP661X ECM Pre-Amplifier provides a number of performance advantages over prior ECM Pre-Amplifier products. Key features include ultra low input capacitance (0.35pF typical) and quiescent current (250?A typical), with ultra low equivalent input noise (1.9 to 2.5 ?V RMS, A-Weighted, with the microphone capacitor short circuited, gain version dependent). Additionally, the Pre-Amplifier sports a programmable high pass filter with operation down to 1.6V. Other key features include THD performance below 0.5% maximum, output impedance of 25? typical, with exceptionally high tolerance to RF interference and ESD tolerance (8kV). The AAP661X is offered with two gain options, 16dB and 19dB. Packaging is bumped chip scale SMD configuration, with a size of 930?m x 580?m and an overall thickness of 350?m (including solder bumps). Optimum for 3mm microphones, the die is RoHS compliant, with lead free solder pads of 118?m diameter. Packing styles available are 2” x 2” Waffle Pack or Tape and Reel."

Additional Features

    • Selectable gain configurations - 16dB and 19dB
    • Ultra low input capacitance - 0.35pF typical
    • Ultra low equivalent input noise performance - 1.9?VRMS to 2.5?VRMS (Cmic = SC, varies with gain)
    • 8kV ESD tolerance
    • High RFI tolerance, low output impedance (25?)
    • Excellent THD performance (<0.5%)
    • Ultra low quiescent current (250?A typical)
    • Chip-scale SMD bumped packaging (930?m x 580?m, 350?m thick)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number AAP661
Product Name Electret Condenser Microphone (ECM) Analog Pre-amplifier
Package Type ['WLCSP']
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 1899341 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type TQFN
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details