AA591C-01-1028-G-LF -- PMIC - VOLTAGE REGULATORS - DC DC SWITCHING CONTROLLERS
Microchip Technology, Inc.
PMIC - Voltage Regulators - DC DC Switching Controllers
AA591C-01-1028-G-LF
Description
INTEGRATED CIRCUITS
-
Lingto Electronic Limited
Datasheet
Description
INTEGRATED CIRCUITS
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Switching Voltage Regulators |
|
Product Number
|
AA591C-01-1028-G-LF |
|
Product Name
|
PMIC - Voltage Regulators - DC DC Switching Controllers |
Unlock Full Specs
to access all available technical data
Similar Products
Output Voltage Type
Fixed
IOUT
1.2 amps
fsw
120 kHz
View Details
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Allegro MicroSystems Inc.
Configuration / Function
Buck
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers