Microchip Technology, Inc. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQ160I A42MX16-PQ160I

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026540-A42MX16-PQ16 0I Length: 28 mm Mounting: SMD (SMT) Operating Supply Voltage: 5 V Height: 3.4 mm Weight: 5.566797 g Number of Pins: 160 Number of Logic Elements/Cells: 608 Number of Gates: 24000 Width: 28 mm Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Max Frequency: 172 MHz Alternative Parts (Cross-Reference): A42MX16-3PQG160I; A42MX16-1PQG160I; A42MX16-2PQG160I; A1240A-PQ144CA42MX16 PQ160I; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Number of I/Os: 125 Number of Logic Blocks (LABs): 608 Number of Registers: 928
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026540-A42MX16-PQ16 0I Length: 28 mm Mounting: SMD (SMT) Operating Supply Voltage: 5 V Height: 3.4 mm Weight: 5.566797 g Number of Pins: 160 Number of Logic Elements/Cells: 608 Number of Gates: 24000 Width: 28 mm Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Max Frequency: 172 MHz Alternative Parts (Cross-Reference): A42MX16-3PQG160I; A42MX16-1PQG160I; A42MX16-2PQG160I; A1240A-PQ144CA42MX16 PQ160I; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Number of I/Os: 125 Number of Logic Blocks (LABs): 608 Number of Registers: 928
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQ160I - 1026540-A42MX16-PQ160I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQ160I
1026540-A42MX16-PQ160I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQ160I 1026540-A42MX16-PQ160I
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026540-A42MX16-PQ16 0I Length: 28 mm Mounting: SMD (SMT) Operating Supply Voltage: 5 V Height: 3.4 mm Weight: 5.566797 g Number of Pins: 160 Number of Logic Elements/Cells: 608 Number of Gates: 24000 Width: 28 mm Categories: Embedded - FPGAs(Field Programmable GateArray) Case / Package: PQFP Max Frequency: 172 MHz Alternative Parts (Cross-Reference): A42MX16-3PQG160I; A42MX16-1PQG160I; A42MX16-2PQG160I; A1240A-PQ144CA42MX16 PQ160I; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 3 V Number of I/Os: 125 Number of Logic Blocks (LABs): 608 Number of Registers: 928

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026540-A42MX16-PQ160I
Length: 28 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Height: 3.4 mm
Weight: 5.566797 g
Number of Pins: 160
Number of Logic Elements/Cells: 608
Number of Gates: 24000
Width: 28 mm
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PQFP
Max Frequency: 172 MHz
Alternative Parts (Cross-Reference): A42MX16-3PQG160I; A42MX16-1PQG160I; A42MX16-2PQG160I; A1240A-PQ144CA42MX16PQ160I;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 3 V
Number of I/Os: 125
Number of Logic Blocks (LABs): 608
Number of Registers: 928

Buy Now
103MHz 172MHz 3.3V FPGA Programmable Logic Device - 696-A42MX16-PQ160I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
103MHz 172MHz 3.3V FPGA Programmable Logic Device
696-A42MX16-PQ160I
103MHz 172MHz 3.3V FPGA Programmable Logic Device 696-A42MX16-PQ160I
FPGA 42MX Family 24K Gates 608 Cells 103MHz/172MHz 0.45um Technology 3.3V/5V 160-Pin PQFP Product overview: A42MX16-PQ160I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 103MHz, 172MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 103MHz, 172MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-PQ160I can be used for catalog matching and distributor lookup.

FPGA 42MX Family 24K Gates 608 Cells 103MHz/172MHz 0.45um Technology 3.3V/5V 160-Pin PQFP Product overview: A42MX16-PQ160I from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 103MHz, 172MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 103MHz, 172MHz, 3.3V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A42MX16-PQ160I can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1026540-A42MX16-PQ160I 696-A42MX16-PQ160I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-PQ160I 103MHz 172MHz 3.3V FPGA Programmable Logic Device
System Gates 24000 24000
Logic Cells / Logic Blocks 608 608
Registers 928 928
Package Type QFP; Other; PQFP Other; PQFP
Pins 160 160
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6003-4AC - Lingto Electronic Limited
Specs
System Gates 9000
Logic Cells / Logic Blocks 1600
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details