Microchip Technology, Inc. Ultra Low Density FPGAs A3PE3000L

Description
ProASIC3 offers high performance in ultra low density FPGAs, a single-chip solution, small footprint packages, reprogrammability, and an abundance of advanced features. Key Features • Low TOC (total cost of ownership) • 1.2 V to 1.5 V core voltage support • Innovative Flash*Freeze technology for instantaneous switching from active to static mode • Proven Security • Protection from Overbuilding and Cloning • Exceptional Reliability Additional Features 35K logic elements 504Kb RAM 1Kb FlashROM 6 PLL in CCC Temperature - Commercial, Industrial, Military
Description
ProASIC3 offers high performance in ultra low density FPGAs, a single-chip solution, small footprint packages, reprogrammability, and an abundance of advanced features. Key Features • Low TOC (total cost of ownership) • 1.2 V to 1.5 V core voltage support • Innovative Flash*Freeze technology for instantaneous switching from active to static mode • Proven Security • Protection from Overbuilding and Cloning • Exceptional Reliability Additional Features 35K logic elements 504Kb RAM 1Kb FlashROM 6 PLL in CCC Temperature - Commercial, Industrial, Military

Suppliers

Company
Product
Description
Supplier Links
Ultra Low Density FPGAs - A3PE3000L - Microchip Technology, Inc.
Chandler, AZ, United States
Ultra Low Density FPGAs
A3PE3000L
Ultra Low Density FPGAs A3PE3000L
ProASIC3 offers high performance in ultra low density FPGAs, a single-chip solution, small footprint packages, reprogrammability, and an abundance of advanced features. Key Features • Low TOC (total cost of ownership) • 1.2 V to 1.5 V core voltage support • Innovative Flash*Freeze technology for instantaneous switching from active to static mode • Proven Security • Protection from Overbuilding and Cloning • Exceptional Reliability Additional Features 35K logic elements 504Kb RAM 1Kb FlashROM 6 PLL in CCC Temperature - Commercial, Industrial, Military

ProASIC3 offers high performance in ultra low density FPGAs, a single-chip solution, small footprint packages, reprogrammability, and an abundance of advanced features.
Key Features
• Low TOC (total cost of ownership)
• 1.2 V to 1.5 V core voltage support
• Innovative Flash*Freeze technology for instantaneous switching from active to static mode
• Proven Security
• Protection from Overbuilding and Cloning
• Exceptional Reliability

Additional Features

  • 35K logic elements
  • 504Kb RAM
  • 1Kb FlashROM
  • 6 PLL in CCC
  • Temperature - Commercial, Industrial, Military
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Programmable Logic Devices (PLD)
Product Number A3PE3000L
Product Name Ultra Low Density FPGAs
Package Type Other; ['MQFP']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EFC672-1N - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 408 pins
View Details
DS92LV2411 5-50MHz 24-Bit Channel Link II Serializer - DS92LV2411SQ/NOPB - Texas Instruments
Specs
Device Type SERDES
Package Type Other; WQFN
Internal Frequency 50 MHz
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - A1280A-PQG160C - Lingto Electronic Limited
Specs
Device Type FPGA
System Gates 8000
User I/Os 125 pins
View Details
CPLDs (Complex Programmable Logic Devices) - 1695-SLG47105-EVCT-ND - DigiKey
Specs
Device Type CPLD
Package Type Other; 20-UFQFN
Pins 20
View Details