Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Uncategorized - Unclassified
Packaging: Bulk
Part Status: Obsolete
Total RAM Bits: 608256
Number of I/O: 100
Number of Gates: 75000
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | Uncategorized - Unclassified |