ProASIC3 Field Programmable Gate Array (FPGA) IC 194 55296 484-BGA
FPGA ProASIC®3 Family 400K Gates 231MHz 130nm Technology 1.5V 484-Pin FBGA Tray Product overview: A3P400-FGG484 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 231MHz, 1.5V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 231MHz, 1.5V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A3P400-FGG484 can be used for catalog matching and distributor lookup.
IC FPGA 194 I/O 484FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 150-A3P400-FGG484-ND | 696-A3P400-FGG484 | A3P400-FGG484 |
| Product Name | FPGAs (Field Programmable Gate Array) | 231MHz 1.5V FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; Tray | |
| Pins | 484 | 484 | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | |
| System Gates | 400000 | 400000 | |
| Registers | 9216 |